EN
  • EN
  • DE

O917A154TRGZRQ1

Part No O917A154TRGZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Automotive PMIC 48-VQFN (7x7)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name O917A154
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887996-O917A154TRGZRQ1
Ultra Librarian 3D Model Ultra Librarian O917A154TRGZRQ1 CAD Model

Description

The O917A154TRGZRQ1 from Texas Instruments is a highly advanced, automotive-grade integrated circuit designed for robust and efficient operation in demanding vehicular environments. This innovative product is part of Texas Instruments' commitment to delivering top-tier components for the automotive industry, ensuring reliability, performance, and compliance with stringent automotive standards.

Key Features

  • Automotive Grade: Meets or exceeds the quality and reliability standards required for automotive applications, including extended temperature ranges and resilience to harsh conditions.
  • High Integration: Incorporates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Power Efficiency: Designed with power-saving features that enhance battery life and reduce energy consumption, making it suitable for electric and hybrid vehicles.
  • Durability: Constructed with robust materials and tested rigorously to ensure long-term durability and consistent performance over the product's lifespan.

Applications

The O917A154TRGZRQ1 is ideal for a wide range of automotive applications, including but not limited to:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Powertrain and Engine Control Units
  • Automotive Sensor Interfaces
  • Vehicle Networking and Communication Systems

Quality and Compliance

Texas Instruments is renowned for its commitment to quality and adherence to rigorous standards. The O917A154TRGZRQ1 is no exception, as it is manufactured in compliance with automotive industry standards, including ISO 26262 for functional safety, AEC-Q100 for reliability, and it is designed to meet the requirements for Automotive Electronics Council qualifications.

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the O917A154TRGZRQ1, which provides in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines.

In summary, the O917A154TRGZRQ1 from Texas Instruments is an exemplary component for automotive manufacturers and suppliers seeking high performance, reliability, and compliance with the industry's highest standards.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6119 $66.4476
8+ $13.6303 $109.0424
12+ $13.2044 $158.4528
16+ $12.7784 $204.4544
21+ $12.3525 $259.4025
28+ $11.0746 $310.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess