EN
  • EN
  • DE

UV3TZ-400-30

Part No UV3TZ-400-30
Manufacturer Bivar Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER UV 400NM 20MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 20mA
Wavelength 400nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Case / Package Radial
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568394-UV3TZ-400-30
Ultra Librarian 3D Model Ultra Librarian UV3TZ-400-30 CAD Model

Description

N

You May Also Be Interested in

AMS-TAOS USA Inc.
EMITTER IR
Need more? Email Us
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
AMS-TAOS USA Inc.
LED PLATINUM DRAGON SMD
Need more? Email Us
AMS-TAOS USA Inc.
EMITTER IR
Need more? Email Us
Kingbright Corporation
2.0X1.2MM IR SMD EMITTER
Need more? Email Us
Rohm Semiconductor
GAAS INFRARED LIGHT EMITTING DIO
Lowest to $0.6818
OSRAM Opto Semiconductors Inc.
Infrared Emitters Green / Red / IR LED 530nm, 655nm, 940nm
Lowest to $1.3971
Kingbright Corporation
5MM INFRARED LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitters Infrared 850nm Half Angle +/-12DEG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess