EN
  • EN
  • DE

NS486SXL-25

Part No NS486SXL-25
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU INTEL486 SX 25MHZ 132QFP / Highly Integrated Embedded System Controller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Intel486 SX
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 132-BQFP Bumpered
Manufacturer Package 132-PQFP (24.13x24.13)
Additional Interfaces Access.bus, IrDA, Microwire, UART
Win Source Part Number 790818-NS486SXL-25
Popularity Medium
Supply and Demand Status Limited
Family Name NS486SXL
Introduction Date December 01, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NS486SXL-25 CAD Model

Description

Introducing the Texas Instruments NS486SXL-25 CPU

The NS486SXL-25 is a high-performance 32-bit microprocessor from Texas Instruments that stands out for its remarkable efficiency and computing power. Designed for embedded systems and portable devices, this processor is a derivative of the well-known 486 architecture, ensuring compatibility with a wide range of software and hardware components.

Key Features and Benefits

  • High Clock Speed: The NS486SXL-25 operates at a clock speed of 25 MHz, providing a balance between power consumption and processing capability, making it ideal for applications requiring both efficiency and performance.
  • Low Power Consumption: This CPU is optimized for low-power operations, which is essential for battery-operated devices, contributing to longer battery life and reduced thermal output.
  • Integrated Floating-Point Unit: With an integrated FPU, the NS486SXL-25 can handle complex mathematical calculations, which is crucial for applications involving intensive computations.
  • Compact Design: The processor's small form factor makes it an excellent choice for space-constrained applications, allowing for more compact and innovative product designs.
  • Wide Operating Temperature Range: It is built to withstand a broad range of temperatures, ensuring reliable performance in various environmental conditions.

Applications

The NS486SXL-25 is versatile and can be utilized in multiple applications, including:

  • Industrial control systems
  • Portable computing devices
  • Networking equipment
  • Medical instrumentation

Technical Specifications

Attribute Value
Clock Speed 25 MHz
Architecture 32-bit
Power Consumption Low
Operating Temperature Wide range
Integrated Components FPU

Overall, the NS486SXL-25 from Texas Instruments is a robust and reliable processor that offers a seamless blend of performance and efficiency, making it a top choice for designers and engineers looking to push the boundaries of what's possible in embedded computing.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess