EN
  • EN
  • DE

TX54AB00-2412-CS2472

Part No TX54AB00-2412-CS2472
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 24 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 1 7/16-18 UNEF 24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.590" (40.39mm)
Shell Size - Insert 24
Thread Size 1 7/16-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 1 pc - 1 Backshell
For Use With/Related Products MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Base Product Number TX54AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names D17566-000
Standard Package 1
Win Source Part Number 1126670-TX54AB00-2412-CS2472
Ultra Librarian 3D Model Ultra Librarian TX54AB00-2412-CS2472 CAD Model

Description

The TE Connectivity Aerospace, Defense, and Marine TX54AB00-2412-CS2472 is a heat shrink adapter backshell that is used in circular connectors.

  • Connector Compatibility: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
  • Color: Olive Drab
  • Feature: Tinel Lock
  • Shielding: Unshielded
  • Thread Size: 1 7/16-18 UNEF

You May Also Be Interested in

Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us
TE Connectivity
CONN BCK ADPT SZ10-10SL 5/8-24
Need more? Email Us
JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ10 OLIV
Need more? Email Us
TE Connectivity
CONN BACKSHELL SZ9 BLACK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess