EN
  • EN
  • DE

NL5500BYFVR

Part No NL5500BYFVR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 985864-NL5500BYFVR
Ultra Librarian 3D Model Ultra Librarian NL5500BYFVR CAD Model

Description

The Texas Instruments NL5500BYFVR is a state-of-the-art integrated circuit designed for precision and performance in a variety of applications. This robust product is part of Texas Instruments' extensive portfolio of semiconductor technologies, known for their reliability and cutting-edge features.

Key Features

  • High Precision: The NL5500BYFVR delivers unparalleled accuracy in signal processing, making it ideal for high-stakes applications where precision is paramount.
  • Low Power Consumption: This device is engineered for efficiency, offering exceptional performance while minimizing power consumption, which is critical for battery-powered devices.
  • Advanced Technology: Built using Texas Instruments' latest semiconductor technology, the NL5500BYFVR offers superior performance and durability.
  • Versatile Applications: The chip is suitable for a wide range of applications, from industrial automation to consumer electronics, providing flexibility for various design needs.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) Specified range, e.g., 2.7V to 5.5V Operating Temperature Specified range, e.g., -40°C to 85°C Package Type Surface-mount, e.g., QFN, TSSOP, SOIC Interface Type I2C, SPI, UART, etc. Output Type Analog, Digital, PWM, etc.

Applications

The NL5500BYFVR is adept at meeting the needs of a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Telecommunication infrastructure
  • Medical equipment
  • Industrial control systems
  • High-performance computing

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the NL5500BYFVR. Customers can access a wide range of resources, including datasheets, reference designs, and customer support, to facilitate the integration of the product into their projects.

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.7165 $106.7165
2+ $99.2538 $198.5076
3+ $95.5224 $286.5672
4+ $91.7911 $367.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess