EN
  • EN
  • DE

DSC6301CE1FA-001.6000

Part No DSC6301CE1FA-001.6000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 1.6000MHZ LVCMOS SMD / 1.6 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 1.6 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343179-DSC6301CE1FA-001.6000
Ultra Librarian 3D Model Ultra Librarian DSC6301CE1FA-001.6000 CAD Model

Description

Product Overview: DSC6301CE1FA-001.6000

The DSC6301CE1FA-001.6000 is a high-precision, low-power silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This compact and reliable timing solution is designed to meet the stringent demands of modern electronic devices, offering a replacement for traditional quartz crystal oscillators with enhanced stability, robustness, and convenience.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 1.6000 MHz, providing a stable timing reference for a variety of applications.
  • Precision: With excellent frequency stability, this component ensures precise timing for critical applications.
  • Package: The DSC6301 series is available in a compact 6-SMD, no lead package, making it suitable for space-constrained designs.
  • Power Consumption: Designed for energy-efficient performance, this oscillator consumes very low power, making it ideal for battery-powered and portable devices.
  • Supply Voltage: It operates over a wide voltage range, accommodating various design requirements.
  • Temperature Range: The device is operational across a broad temperature range, ensuring reliability under diverse environmental conditions.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant.

Applications

The DSC6301CE1FA-001.6000 is versatile and can be used across a wide range of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics
  • Healthcare and medical equipment

Why Choose the DSC6301CE1FA-001.6000?

Microchip Technology's DSC6301CE1FA-001.6000 stands out in the market for its integration of advanced MEMS technology, providing a high-stability, low-power, and compact timing solution. Its robustness against environmental factors and compliance with industry standards make it a preferred choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess