EN
  • EN
  • DE

LMK60I2-322M26SIAT

Part No LMK60I2-322M26SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 322.265625MHZ 6QFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Oscillator IC 322.265625MHz 6-QFM (7x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-SMD Module
Case / Package 6-QFM (7x5)
Family Name LMK60I2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK60I2-322M26SIAT-ND, 296-47538-2, 296-47538-1, 296-47538-6, -LMK60I2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923439-LMK60I2-322M26SIAT
Ultra Librarian 3D Model Ultra Librarian LMK60I2-322M26SIAT CAD Model

Description

Product Overview: LMK60I2-322M26SIAT from Texas Instruments

The LMK60I2-322M26SIAT is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to meet the precise clocking requirements of a wide array of applications. This device is part of the LMK series, known for its stability and reliability in providing timing solutions.

Featuring an integrated crystal resonator, the LMK60I2-322M26SIAT simplifies design by eliminating the need for an external crystal with its built-in low-noise PLL (Phase Locked Loop). This integrated approach reduces the complexity of the design and can help in achieving a smaller PCB footprint, which is crucial for space-constrained applications.

With a frequency range of 322 MHz, this oscillator is suitable for high-speed digital signal processing, networking, telecommunications, and computing applications where accurate clock signals are critical for system performance. It offers low jitter and phase noise characteristics, ensuring high-quality signal integrity and reliable operation.

The LMK60I2-322M26SIAT is programmable through an I2C interface, providing flexibility and convenience to system designers. This feature allows for easy frequency adjustments and fine-tuning, accommodating various system requirements without the need for hardware changes. Additionally, the device supports a wide power supply range, making it compatible with different system architectures.

Housed in a compact, surface-mount 6-SMD, no lead package, the LMK60I2-322M26SIAT is designed for easy integration into modern PCB assemblies. Its small form factor is particularly beneficial in applications where board space is at a premium, without compromising on performance.

In summary, the LMK60I2-322M26SIAT from Texas Instruments is a versatile, high-performance oscillator that offers design flexibility, ease of integration, and the reliability expected from a leading semiconductor manufacturer. It is an excellent choice for designers looking to enhance their systems with a stable and precise clocking solution.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.5397
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3064 $56.6128
5+ $23.2257 $116.1285
7+ $22.4999 $157.4993
10+ $21.7741 $217.7410
12+ $21.0483 $252.5796
16+ $18.8709 $301.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess