EN
  • EN
  • DE

NE555PW

Part No NE555PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 100KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-TSSOP
Mounting Surface Mount
Win Source Part Number 081171-NE555PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE555PW CAD Model

Description

The NE555PW from Texas Instruments is a highly versatile and robust precision timer device that offers a wide range of applications in various fields.

  • Device Type: Precision Timer
  • Manufacturer: Texas Instruments
  • Operating Modes: Astable and Monostable
  • Applications: Timing, pulse generation, and oscillator applications
  • Precision: Timing from microseconds through hours
  • Pulse Width: From a few microseconds to several hours
  • Current Drive Capability: Can source or sink up to 200 mA @ 5V
  • Temperature Stability: 50 ppm per degree Celsius (0.005% per degree Celsius)
  • Package: 8-pin package
  • Operating Voltage Range: 4.5V to 16V

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1414 $50.1970
755+ $0.1325 $100.0375
1,175+ $0.1280 $150.4000
1,680+ $0.1191 $200.0880
2,185+ $0.1146 $250.4010
2,725+ $0.1101 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess