EN
  • EN
  • DE

MC100EL35DT

Part No MC100EL35DT
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop JK-Master-Slave Type Pos-Edge 1-Element 8-Pin TSSOP Tube / IC JK TYPE POS TRG SNGL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Tube
Part Status Obsolete(EOL)
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.2GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Current - Quiescent 32mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 787617-MC100EL35DT
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EL35
Introduction Date June 27, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100EL35DT CAD Model

Description

The MC100EL35DT is a cutting-edge differential clock oscillator designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance component is engineered to deliver precise timing solutions for a broad range of applications, including advanced communication systems, high-speed networking equipment, and sophisticated data processing hardware.

Key Features

  • High-Speed Performance: The MC100EL35DT operates at exceptional frequencies, making it suitable for applications that require rapid signal processing and high-speed data transfer.
  • Differential Outputs: With differential PECL outputs, this oscillator ensures reduced noise and improved signal integrity, which is critical for maintaining the performance of high-speed digital circuits.
  • Wide Voltage Range: It supports a broad range of supply voltages, from 3.3V to 5V, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Temperature Stability: Designed to perform reliably across a wide temperature range, the MC100EL35DT maintains its precision in diverse operating environments, making it a robust choice for industrial applications.

Applications

The versatility of the MC100EL35DT allows it to be used in a multitude of electronic systems. Its primary applications include:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Servers and data centers
  • Test and measurement equipment
  • Signal processing units

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC100EL35DT is no exception. It is fabricated using the latest semiconductor technologies, ensuring high reliability and performance consistency. This oscillator is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

The MC100EL35DT from ON Semiconductor represents a blend of precision, speed, and reliability, making it an ideal choice for designers seeking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2372 $58.2696
44+ $2.6562 $116.8728
68+ $2.5731 $174.9708
93+ $2.4902 $231.5886
120+ $2.4072 $288.8640
161+ $2.1582 $347.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess