Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Samtec Inc.
Series *
Package Tube
Product Status Active
Standard Package 8 pcs
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1122909-HCMD-25-02
Ultra Librarian 3D Model Ultra Librarian HCMD-25-02 CAD Model

Description

The 1122909-HCMD-25-02 is a rectangular cable assembly from Samtec Inc.

  • Series: HCMD
  • Packaging: Tube
  • Standard Package: 8 pieces
  • ECCN: EAR99
  • HTSUS: 8544.42.9090
  • Status: Active

You May Also Be Interested in

3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
ECAD model for 45114-010030-3749/14-S-3
EDAC Inc.
ASSEMBLY RECEPT 1POS WATERPROOF
Need more? Email Us
ECAD model for 570-001-744-200
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
ECAD model for 45130-010030-3749/30-D-3
Harwin Inc.
CBL ASS RG178 FMALE 450MM 6POS / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.48' (450.00mm)
Need more? Email Us
ECAD model for M80-FC305F1-06-0450L
JST Sales America Inc.
JUMPER 15SUR-32S - 16SUR-32S 6" / 16 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Need more? Email Us
ECAD model for A16SUR16SUR32W152B
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
ECAD model for D89110-0031HK-3365/10-S-6
3M
CABLE 16POS SOCKET TO SOCKET 3\
Need more? Email Us
ECAD model for D89116-0131HK-3365/16-D-3
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
ECAD model for FFSD-10-D-39.37-01-N-RN2-SR
3M
SGL END CBL ASSY 16POS SKT 6\
Need more? Email Us
ECAD model for 45116-010030-3749/16-S-6

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention