EN
  • EN
  • DE

MSP432P401RIZXHR

Part No MSP432P401RIZXHR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80NFBGA / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 80-NFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP432™
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.62V ~ 3.7V
Data Converters A/D 18x14b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-VFBGA
Supplier Device Package 80-NFBGA (5x5)
Base Product Number MSP432
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-45566-1,296-45566-2,MSP432P401RIZXHR-ND,296-45566-6
Standard Package 2,500
Win Source Part Number 972061-MSP432P401RIZXHR
Ultra Librarian 3D Model Ultra Librarian MSP432P401RIZXHR CAD Model

Description

The MSP432P401RIZXHR is a powerful microcontroller unit (MCU) from Texas Instruments, designed for high-performance, low-power operation in a wide range of applications. This MCU is part of the MSP432P4xx family, which is renowned for its exceptional balance of power efficiency and processing capability.

Key Features

  • Core: The MSP432P401RIZXHR is built around a 32-bit ARM Cortex-M4F core, which can run at speeds up to 48 MHz. The Cortex-M4F core includes a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: It comes equipped with a substantial 256KB of flash memory and 64KB of RAM, providing ample space for complex programs and data.
  • Energy Efficiency: The device is designed for low-power operation, featuring multiple power modes, including active mode, standby mode, and even an ultra-low power mode to extend battery life in portable applications.
  • Digital and Analog Peripherals: This MCU offers a comprehensive set of peripherals, including a 14-bit analog-to-digital converter (ADC), digital-to-analog converters (DACs), multiple timers, and communication interfaces such as I2C, SPI, and UART.
  • Integration: The integration of a 32-bit RISC architecture, coupled with the extensive I/O options, makes this MCU an ideal choice for integrated IoT devices, industrial control systems, and smart home applications.
  • Packaging: MSP432P401RIZXHR comes in a 7mm x 7mm VQFN (RIZ) package with 48 pins, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The MSP432P401RIZXHR is versatile enough to be used in a multitude of applications. Its precision analog and digital peripherals make it suitable for sensor interfacing and data acquisition systems. Its low-power characteristics are ideal for battery-powered devices, wearable technology, and energy-harvesting applications. Additionally, its processing power is well-suited for complex algorithms in motor control, industrial automation, and wireless connectivity solutions.

Support and Resources

Texas Instruments provides extensive support for the MSP432P401RIZXHR MCU, including development tools, software libraries, and reference designs. Engineers can take advantage of the TI ecosystem to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0299 $52.3887
31+ $3.3066 $102.5046
47+ $3.2033 $150.5551
65+ $3.0999 $201.4935
84+ $2.9966 $251.7144
112+ $2.6866 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess