EN
  • EN
  • DE

MSP432P401RIRGCT

Part No MSP432P401RIRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64VQFN / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP432
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.62 V ~ 3.7 V
Data Converters A/D 14x14b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789862-MSP432P401RIRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP432P401RI
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP432P401RIRGCT CAD Model

Description

Overview of MSP432P401RIRGCT Microcontroller

The MSP432P401RIRGCT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a variety of applications that require low power consumption and high processing capability. This MCU is part of the MSP432P4xx family and is well-suited for industrial, consumer electronics, and Internet of Things (IoT) applications.

Key Features

  • Core: The MSP432P401RIRGCT is built around a 32-bit ARM Cortex-M4F core, which includes a floating-point unit (FPU) for efficient computation of complex arithmetic operations. The core operates at a frequency of up to 48 MHz, providing a balanced combination of power efficiency and processing speed.
  • Memory: It comes equipped with a substantial memory capacity, including 256KB of Flash memory and 64KB of RAM. This allows for robust application development without the immediate need for external memory components.
  • Low Power Design: Texas Instruments has engineered this MCU for optimized power management with multiple power-saving modes. This makes it an ideal choice for battery-powered devices where energy efficiency is paramount.
  • Analog and Digital Peripherals: The MSP432P401RIRGCT includes a variety of integrated peripherals, such as a 14-bit analog-to-digital converter (ADC) with up to 24 channels, multiple timers, and serial communication interfaces (UART, I2C, SPI).
  • Integration: This microcontroller also features a Digital Control Processor (DCO) that allows for precision control of system clocks and peripherals, which can be critical for real-time applications.
  • Package: The device is available in a compact 64-pin VQFN (RGZ) package, which is suitable for space-constrained applications.

Applications

The MSP432P401RIRGCT is designed to address a wide range of applications. Its robust feature set makes it suitable for:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Portable medical devices and health monitoring
  • Industrial control systems
  • Automotive electronics and infotainment systems

With its combination of power efficiency, processing capability, and extensive integrated features, the MSP432P401RIRGCT from Texas Instruments is a versatile MCU that can meet the demands of a wide array of sophisticated electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6882 $53.4410
10+ $10.0118 $100.1180
16+ $9.6735 $154.7760
23+ $8.9971 $206.9333
29+ $8.6588 $251.1052
37+ $8.3206 $307.8622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess