EN
  • EN
  • DE

HK-12-15/A

Part No HK-12-15/A
Manufacturer TDK-Lambda Americas Inc.
Catalog Custom Parts (E - I)
Description AC-DC Power Supplies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192420-HK-12-15/A
Categories Custom Parts
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HK-12-15/A CAD Model

Description

The HK-12-15/A is a 12W, single-output AC-DC power supply manufactured by TDK-Lambda Americas Inc. Designed for a wide range of industrial and commercial applications, this compact power supply offers reliable performance and efficient power conversion.

Applications:

  • Industrial control systems: Used to power sensors, actuators, and controllers in automation equipment.
  • Test and measurement equipment: Provides stable power for multimeters, oscilloscopes, and signal generators.
  • LED lighting: Powers LED strips, displays, and lighting fixtures requiring a 15V supply.
  • Security systems: Supplies power to security cameras, access control systems, and alarm panels.
  • Point-of-sale (POS) systems: Used in retail environments to power cash registers, barcode scanners, and receipt printers.

Features:

  • Universal AC input: Accepts input voltages from 85 to 264 VAC, allowing for global use.
  • Single 15V output: Provides a stable and regulated 15V DC output voltage.
  • Compact size: Small footprint for easy integration into various equipment.
  • Overvoltage protection (OVP): Protects connected devices from voltage spikes and surges.
  • Overcurrent protection (OCP): Prevents damage from excessive current draw.
  • Short circuit protection (SCP): Shuts down the power supply in the event of a short circuit.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High efficiency: Reduces energy consumption and heat generation.

Benefits:

  • Reliable power: Delivers stable and consistent power for sensitive electronic equipment.
  • Wide application range: Suitable for diverse industrial and commercial applications.
  • Easy integration: Compact size and universal input voltage simplify installation.
  • Enhanced safety: Built-in protection features safeguard connected devices.
  • Energy efficient: Reduces operating costs and environmental impact.

Additional Details:

The HK-12-15/A typically features screw terminal connections for easy wiring. The operating temperature range is generally between -10°C to +60°C, depending on the specific model and load conditions. The power supply is designed to meet various safety standards, including UL, CE, and TUV. The MTBF (Mean Time Between Failures) is typically high, ensuring long-term reliability. The output voltage is usually adjustable within a small range to accommodate specific application requirements. The power supply's compact size makes it suitable for applications where space is limited. The efficiency of the HK-12-15/A power supply contributes to lower energy consumption and reduced heat generation, making it an environmentally friendly choice.

You May Also Be Interested in

Hanrun
Lowest to $0.9938
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Sierra Wireless
Need more? Email Us
Intersil
Need more? Email Us
STMicroelectronics
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess