EN
  • EN
  • DE

MSP430P325IPM

Part No MSP430P325IPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB OTP 64LQFP / MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals LCD, POR, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 6x14b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430P325
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-6516,-296-6516-ND,296-6516,296-6516-NDR,-MSP430P325IPM-NDR
Standard Package 160
Win Source Part Number 1318601-MSP430P325IPM
Ultra Librarian 3D Model Ultra Librarian MSP430P325IPM CAD Model

Description

The MSP430P325IPM is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low power consumption. Designed to cater to a wide range of applications, this MCU is part of the MSP430 family, which is well-suited for embedded systems requiring a smart combination of minimal power usage and enhanced features.

Key Features

  • 16-bit RISC Architecture: The MSP430P325IPM operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables the MCU to deliver powerful computing capabilities while maintaining energy efficiency.
  • Integrated Digital and Analog Peripherals: This microcontroller includes a variety of built-in peripherals, such as timers, serial communication modules, and a 10-bit analog-to-digital converter (ADC), allowing for versatile application across different domains.
  • Low Power Consumption: One of the standout features of the MSP430 series is its ultra-low power consumption. The MSP430P325IPM can operate in multiple power-saving modes, making it ideal for battery-powered and portable devices.
  • Flexible Clocking System: The device supports a range of clock sources that can be optimized for various power and performance requirements. This flexibility ensures that the MCU can be tuned for the best balance between energy usage and processing speed.
  • Large Memory: It comes with a substantial amount of integrated memory, which includes flash memory for program storage and RAM for data processing, facilitating complex and memory-intensive applications.
  • Robust Security Features: The MCU is equipped with security features to protect against code theft and ensure secure data communication, which is critical for applications dealing with sensitive information.

Applications

The MSP430P325IPM is highly versatile and can be used in a variety of applications such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Medical Devices
  • Energy Management Systems

Overall, the Texas Instruments MSP430P325IPM MCU is a reliable and efficient solution for developers looking to create advanced and power-conscious products across a multitude of industries.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess