EN
  • EN
  • DE

F28388DZWTSR

Part No F28388DZWTSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description C2000 32-BIT MCU W/ CONNECTIVITY / C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Product Status Active
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 216K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V
Data Converters A/D 24x12b, 36x16b SAR; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1354365-F28388DZWTSR
Ultra Librarian 3D Model Ultra Librarian F28388DZWTSR CAD Model

Description

The F28388DZWTSR is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in handling complex control tasks. This product is part of the C2000™ 32-bit MCU family, designed specifically for industrial control systems, automotive applications, and power electronics.

The F28388DZWTSR is built on a high-speed floating-point unit (FPU) that operates at a frequency of up to 200MHz. It features dual-core processing capabilities with the inclusion of both C28x and CLA (Control Law Accelerator) cores, which allow for parallel processing and efficient handling of control algorithms. The C28x core is optimized for real-time control applications, while the CLA is dedicated to offloading time-critical tasks, resulting in improved system performance and responsiveness.

This MCU comes with an extensive set of peripherals tailored for control applications, including high-resolution Pulse Width Modulators (PWMs), enhanced Analog-to-Digital Converters (ADCs), and multiple communication interfaces such as CAN, SPI, I2C, and UART. These features enable the F28388DZWTSR to interface with a wide range of sensors and actuators, making it an ideal choice for advanced motor control, renewable energy systems, and power conversion.

The integration of real-time control peripherals, coupled with the high-speed processing capabilities, allows the F28388DZWTSR to execute complex algorithms with precision and accuracy. The device also supports advanced safety features, including error correction code (ECC) on both flash and RAM, which ensures reliable operation even in harsh industrial environments.

Developers can take advantage of the comprehensive software ecosystem provided by Texas Instruments, including Code Composer Studio™ IDE, controlSUITE™ software, and the DesignDRIVE platform, which significantly reduces development time and helps accelerate product time-to-market.

In summary, the F28388DZWTSR from Texas Instruments represents a powerful and flexible MCU solution, engineered to meet the demanding requirements of advanced control systems. Its robust architecture, coupled with a rich set of features, makes it an excellent choice for engineers looking to push the boundaries of performance and reliability in their applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1599 $72.4797
6+ $19.8235 $118.9410
8+ $19.2040 $153.6320
11+ $18.5846 $204.4306
14+ $17.9651 $251.5114
19+ $16.1066 $306.0254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess