EN
  • EN
  • DE

TMS320F28375SPZPT

Part No TMS320F28375SPZPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 100-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797572-TMS320F28375SPZPT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375SPZPT CAD Model

Description

The TMS320F28375SPZPT is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial control applications. This microcontroller is part of the TMS320F2837x series, which is known for its advanced features and capabilities that enable sophisticated signal processing and control tasks.

Key Features:

  • Dual-Core Processing: Equipped with two C28x cores, this DSP can run at a clock speed of up to 200MHz, providing ample processing power for complex algorithms and control functions.
  • CLA Co-Processor: The Control Law Accelerator (CLA) is an additional 32-bit floating-point co-processor designed to offload critical tasks from the main CPU, enabling simultaneous execution and increased system performance.
  • Integrated Memory: This microcontroller features 1MB of flash memory and 204KB of RAM, providing sufficient space for application code and data without the need for external memory components.
  • Robust Peripherals: A wide range of peripherals including multiple PWM outputs, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and serial communication interfaces such as CAN, SPI, and I2C are available to interface with a variety of sensors, actuators, and other devices.
  • Enhanced Control Peripherals: High-resolution PWM and enhanced capture modules facilitate precise control in power electronics applications, such as motor control and renewable energy systems.
  • Safety Features: The TMS320F28375SPZPT incorporates safety features like error correction code (ECC) on both flash and RAM, and a CPU watchdog timer to ensure reliable operation in safety-critical systems.

Applications:

The TMS320F28375SPZPT is ideal for a wide range of applications, including:

  • Industrial drives and control systems
  • Renewable energy systems, such as solar inverters and wind turbines
  • Automotive control units
  • Power supplies and converters
  • Advanced digital control systems

With its powerful dual-core architecture, dedicated co-processor, and comprehensive set of peripherals, the TMS320F28375SPZPT from Texas Instruments is a versatile and efficient solution for advanced digital signal processing tasks in industrial and automotive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7505 $71.5010
4+ $29.3337 $117.3348
6+ $28.4170 $170.5020
8+ $27.5004 $220.0032
10+ $26.5837 $265.8370
13+ $23.8337 $309.8381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess