EN
  • EN
  • DE

F280023CPNSR

Part No F280023CPNSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP / C28x F28002x C2000™ Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 16
Voltage - Supply (Vcc/Vdd) 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number F280023
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000 pcs
Win Source Part Number 1382050-F280023CPNSR
Ultra Librarian 3D Model Ultra Librarian F280023CPNSR CAD Model

Description

The F280023CPNSR microcontroller is a cutting-edge component in Texas Instruments' extensive product line, specifically designed to meet the rigorous demands of industrial and automotive applications. This high-performance microcontroller is part of the C2000™ 32-bit MCU family, renowned for its perfect blend of processing power, real-time control, and advanced peripherals.

Key Features

  • Advanced Architecture: The F280023CPNSR is built on a 32-bit C28x CPU core, which is complemented by a CLA (Control Law Accelerator) for offloading critical, time-sensitive control algorithms.
  • Digital Signal Processing: With integrated DSP capabilities, this microcontroller excels in applications requiring complex computations, allowing for efficient signal processing and control tasks.
  • High-Resolution PWM: The device features high-resolution Pulse Width Modulation (PWM) outputs, essential for precise motor control and power conversion.
  • Robust Connectivity: A variety of communication interfaces, including CAN, SPI, I2C, and UART, provide versatile connectivity options for complex systems.
  • Analog-to-Digital Converters: Equipped with high-speed ADCs, the F280023CPNSR ensures accurate and rapid data acquisition from analog sensors.
  • Enhanced Control Peripherals: The microcontroller includes a rich set of peripherals designed for real-time control applications, such as comparators, event-triggered mechanisms, and timers.

Applications

The robust feature set of the F280023CPNSR makes it ideal for a variety of applications:

  • Industrial drives and automation systems
  • Renewable energy systems, including solar inverters and wind turbines
  • Automotive control units
  • Power supplies and converters
  • Advanced robotics and motion control

Technical Specifications

The F280023CPNSR operates at a wide range of supply voltages and temperatures, making it suitable for harsh environments. It is available in a non-leaded surface-mount package, ensuring compatibility with modern PCB assembly techniques.

Conclusion

With its robust processing core, advanced control features, and versatile connectivity options, the F280023CPNSR from Texas Instruments is a highly capable microcontroller that provides a scalable solution for designers looking to optimize their industrial or automotive products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2131 $50.4917
17+ $5.9185 $100.6145
27+ $5.7335 $154.8045
37+ $5.5486 $205.2982
47+ $5.3636 $252.0892
63+ $4.8088 $302.9544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess