EN
  • EN
  • DE

MSP430I2020TPWR

Part No MSP430I2020TPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430I2xx
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16.384MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 2x24b Sigma-Delta
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MSP430I2020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368620-MSP430I2020TPWR
Ultra Librarian 3D Model Ultra Librarian MSP430I2020TPWR CAD Model

Description

The Texas Instruments MSP430I2020TPWR is a powerful and versatile microcontroller designed for industrial and metering applications. This device is part of the MSP430 family, which is renowned for its low power consumption and high-performance capabilities. The MSP430I2020TPWR is specifically tailored to meet the rigorous demands of modern industrial systems, providing a robust solution for engineers looking to develop advanced electronic products.

Key Features

  • Integrated Analog Features: The microcontroller comes with a variety of analog components, including a 24-bit sigma-delta analog-to-digital converter (ADC), which offers high precision for sensor measurements and data acquisition tasks.
  • Low Power Consumption: With its optimized power management system, the MSP430I2020TPWR excels in applications where power efficiency is crucial. It supports multiple low-power modes, minimizing energy usage during idle periods.
  • Enhanced Processing Core: At the heart of the MSP430I2020TPWR is a 16-bit RISC CPU, providing a balanced combination of speed and power efficiency. This allows for fast processing of complex algorithms and control tasks.
  • Robust Memory Options: The device includes 32KB of flash memory and 1KB of RAM, ensuring ample space for program storage and efficient runtime data handling.
  • Communication Peripherals: It features a range of communication options, including I2C, SPI, and UART, enabling easy integration with other components and systems within industrial environments.
  • Extended Temperature Range: The MSP430I2020TPWR is designed to operate reliably in extreme temperatures, making it suitable for harsh industrial conditions.

Applications

The microcontroller is ideal for a wide range of applications, such as smart grid infrastructure, industrial automation, asset tracking, and advanced metering infrastructure (AMI). Its precision ADC and low-power profile make it perfect for sensor interfacing, data logging, and real-time monitoring systems.

Package and Quality

The MSP430I2020TPWR is available in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, providing a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this microcontroller is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9820 $54.8020
25+ $4.0878 $102.1950
38+ $3.9601 $150.4838
53+ $3.8323 $203.1119
68+ $3.7046 $251.9128
91+ $3.3214 $302.2474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess