EN
  • EN
  • DE

MSP430G2955IDA38R

Part No MSP430G2955IDA38R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 56KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430G2xx
Package Reel - TR
Number of I/O 32
Family Name 430G2955
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-36686-1, MSP430G2955IDA38R-ND, -296-36686-1-ND, 296-36686-1, 296-36686-2, 296-36686-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846078-MSP430G2955IDA38R
Ultra Librarian 3D Model Ultra Librarian MSP430G2955IDA38R CAD Model

Description

The MSP430G2955IDA38R is a powerful and versatile microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust processing capabilities. The MSP430G2955IDA38R operates with a supply voltage range of 1.8V to 3.6V, making it ideal for battery-powered and portable devices.

At the heart of the MSP430G2955IDA38R is a 16-bit RISC CPU, which delivers a balanced combination of speed and energy efficiency. The CPU can reach a maximum clock speed of 16MHz, providing ample processing power for a wide range of applications, from consumer electronics to industrial control systems.

The device comes equipped with 56KB of flash memory and 4KB of RAM, offering a generous amount of space for program storage and data manipulation. This ample memory capacity allows developers to implement complex programs and algorithms without worrying about space constraints.

In terms of I/O capabilities, the MSP430G2955IDA38R includes a variety of peripherals. It features multiple 16-bit timers, a versatile 10-bit analog-to-digital converter (ADC), and a serial communication module that supports I2C, SPI, and UART protocols. These built-in peripherals enable the microcontroller to interface with sensors, actuators, and other electronic components, making it a flexible choice for system design.

The microcontroller is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing sufficient pin access for most applications. This packaging makes it suitable for space-constrained designs without sacrificing connectivity.

Texas Instruments also provides extensive support for the MSP430G2955IDA38R, including development tools, software libraries, and reference designs. This support helps to accelerate the development process and reduce time to market for products utilizing this microcontroller.

Overall, the MSP430G2955IDA38R is an excellent choice for designers and engineers looking for a low-power, high-performance microcontroller with a rich set of features and extensive support from a reputable manufacturer.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6811 $51.5354
34+ $3.0204 $102.6936
52+ $2.9260 $152.1520
71+ $2.8316 $201.0436
92+ $2.7372 $251.8224
123+ $2.4541 $301.8543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess