EN
  • EN
  • DE

MSP430G2444IRHA40T

Part No MSP430G2444IRHA40T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 40VQFN / MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 789845-MSP430G2444IRHA40T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2444
Introduction Date March 23, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2444IRHA40T CAD Model

Description

Product Overview: MSP430G2444IRHA40T by Texas Instruments

The MSP430G2444IRHA40T is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed to cater to a wide range of embedded applications. This MCU is part of the MSP430 family, which is renowned for its low-power consumption and robust performance. It is an ideal choice for applications that require efficient power management without compromising on processing capabilities.

Key Features and Benefits

  • Low Power Consumption: The MSP430G2444IRHA40T is engineered for ultra-low power operation, which makes it perfect for battery-powered and energy-harvesting applications. Its ability to operate in multiple power modes allows developers to optimize power usage according to the application's needs.
  • 16-Bit RISC Architecture: With a 16-bit Reduced Instruction Set Computing (RISC) architecture, this MCU delivers a balanced combination of performance and power efficiency, ensuring swift execution of instructions with minimal energy expenditure.
  • Integrated Peripherals: The device comes with a range of on-chip peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), timers, and a serial communication interface, which can help reduce external component count and system cost.
  • Flexible Clock System: The MSP430G2444IRHA40T features a flexible clock system that supports a variety of clock sources, enabling precise timing for real-time applications and further optimization of power consumption.
  • Memory: This MCU is equipped with 8KB of flash memory and 512 bytes of RAM, providing sufficient space for program storage and smooth operation of complex algorithms or data processing tasks.
  • Package: The MSP430G2444IRHA40T is available in a 40-pin QFN (Quad Flat No-leads) package, which offers a compact footprint suitable for space-constrained applications.
  • Development Support: Texas Instruments provides extensive development support for the MSP430 family, including development kits, software libraries, and the Code Composer Studio integrated development environment (IDE), which accelerates the development process and time-to-market.

Applications

The MSP430G2444IRHA40T is versatile enough to be used in a variety of applications, such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Portable Medical Devices
  • Energy Management Systems

In conclusion, the MSP430G2444IRHA40T from Texas Instruments is a powerful and efficient solution for designers looking to create sophisticated yet energy-conscious electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1034 $53.3442
30+ $3.3669 $101.0070
46+ $3.2617 $150.0382
64+ $3.1565 $202.0160
82+ $3.0513 $250.2066
110+ $2.7356 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess