EN
  • EN
  • DE

RMS20-100-201-1

Part No RMS20-100-201-1
Manufacturer Nidec Copal Electronics
Catalog Encoders
Description ROTARY ENCODER MAGNETIC 100PPR /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders - Industrial
Mfr Nidec Copal Electronics
Series RMS20
Package Tray
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Pulses per Revolution 100
Voltage - Supply 5V
Actuator Type Shaft
Detent No
Built in Switch No
Mounting Type Panel Mount
Orientation User Selectable
Termination Style Wire Leads
Rotational Life (Cycles Min) 100K
Base Product Number RMS20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Other Names -1793-RMS20-100-201-1,563-2065
Standard Package 20
Win Source Part Number 1080308-RMS20-100-201-1
Ultra Librarian 3D Model Ultra Librarian RMS20-100-201-1 CAD Model

Description

The RMS20-100-201-1 is an industrial encoder manufactured by Nidec Copal Electronics.

  • Series: It is part of the RMS20 series and has a wire lead termination style.
  • Package: It has a standard package of 20 and an output type of quadrature (incremental).
  • Actuator Type: The actuator type is a shaft and it has no built-in switch.
  • PPR: This magnetic encoder has 100 pulses per revolution and has a rotational life of 100K cycles minimum.
  • Voltage Supply: It operates @ a voltage supply of 5V and is panel mountable.
  • Application: This encoder is commonly used in industrial applications for its high accuracy and reliability.

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.5941
ALPS Electric
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $2.2475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess