EN
  • EN
  • DE

MSP430G2413IRHB32T

Part No MSP430G2413IRHB32T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789843-MSP430G2413IRHB32T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2413
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2413IRHB32T CAD Model

Description

Product Overview: MSP430G2413IRHB32T

The MSP430G2413IRHB32T is a microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration of features that make it ideal for a wide range of applications. This MCU is part of the MSP430 family, which is celebrated for its ultra-low power consumption and robust performance in compact, cost-effective designs.

Key Features

  • Low Power Consumption: The MSP430G2413IRHB32T is designed with Texas Instruments' unique low-power architecture, allowing for extended battery life in portable applications. This makes it an excellent choice for energy-sensitive projects.
  • 16-Bit RISC Architecture: At the heart of this MCU is a 16-bit RISC CPU, which provides a balanced trade-off between power efficiency and processing capability, ensuring smooth operation even in complex tasks.
  • Integrated Peripherals: This device comes with a variety of built-in peripherals including a 10-bit analog-to-digital converter (ADC), timers, and communication interfaces such as SPI, I2C, and UART, which help to reduce external component count and system cost.
  • Memory: The MSP430G2413IRHB32T is equipped with 16KB of flash memory and 512 bytes of RAM, offering ample space for program storage and efficient data handling in various applications.
  • Package: It is available in a compact 32-pin QFN package, which is ideal for space-constrained applications without compromising on input/output (I/O) capabilities.

Applications

The MSP430G2413IRHB32T is versatile enough to fit a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Home Automation Systems
  • Industrial Control Systems
  • Portable Medical Devices

With its integration of essential features and Texas Instruments' commitment to reliability, the MSP430G2413IRHB32T stands out as a microcontroller that delivers performance, efficiency, and versatility. Whether you're developing a simple gadget or a sophisticated automation system, this MCU can be the cornerstone of your design, providing a solid foundation for innovation and functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5598 $51.1960
48+ $2.1003 $100.8144
74+ $2.0347 $150.5678
102+ $1.9690 $200.8380
132+ $1.9034 $251.2488
176+ $1.7065 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess