EN
  • EN
  • DE

MSP430G2221IRSA16T

Part No MSP430G2221IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 16QFN / MCU 16-bit MSP430 RISC 2KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789830-MSP430G2221IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2221
Introduction Date April 10, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2221IRSA16T CAD Model

Description

The MSP430G2221IRSA16T is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption and versatile features suitable for a wide array of applications.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU that allows for efficient processing and fast execution of instructions, making it ideal for complex algorithms and control systems.
  • Low Power Consumption: TI's MSP430 series is optimized for battery-powered and low-power applications. The MSP430G2221IRSA16T, in particular, offers multiple power-saving modes, which significantly extends the battery life of the device it powers.
  • Integrated Peripherals: This MCU comes with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), watchdog timer, and general-purpose I/O pins, which simplify design and reduce the need for external components.
  • Flexible Clock System: The device features a flexible clock system that supports a range of sources, allowing the user to optimize performance and power consumption according to the application's needs.
  • Programmable Memory: With 2KB of flash memory and 128B of RAM, the MSP430G2221IRSA16T provides sufficient space for program storage and data manipulation.
  • Serial Communication: The MCU includes a universal serial communication interface (USCI), supporting multiple communication protocols such as I2C, SPI, and UART, enabling easy integration with other devices and peripherals.

Applications:

The MSP430G2221IRSA16T is a versatile component that can be employed in various applications. It is particularly suited for:

  • Portable and wearable devices
  • Sensor monitoring systems
  • Energy management and smart metering
  • Home automation and smart appliances
  • Industrial control systems

Package and Quality:

This microcontroller is available in a 16-pin QFN package, which offers a compact footprint for space-constrained applications. The device is also characterized by TI's commitment to quality and reliability, making it a trusted choice for both commercial and industrial products.

Overall, the MSP430G2221IRSA16T is a reliable and efficient solution for designers looking to optimize their systems for power and performance. With its robust feature set and low power capabilities, it continues to be a preferred choice for innovators and engineers across various industries.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0114 $51.1938
41+ $2.4709 $101.3069
63+ $2.3936 $150.7968
87+ $2.3164 $201.5268
112+ $2.2392 $250.7904
150+ $2.0076 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,326 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess