EN
  • EN
  • DE

MSP430G2213IRHB32T

Part No MSP430G2213IRHB32T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 2KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789829-MSP430G2213IRHB32T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2213
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2213IRHB32T CAD Model

Description

Product Overview: MSP430G2213IRHB32T by Texas Instruments

The MSP430G2213IRHB32T is a high-performance microcontroller unit (MCU) from the renowned MSP430 family, manufactured by Texas Instruments. This MCU is specifically designed to cater to a wide range of embedded applications that demand low power consumption and high integration. It is particularly well-suited for industrial, consumer, and appliance markets, where efficiency and reliability are of utmost importance.

The MSP430G2213IRHB32T operates at a voltage range of 1.8V to 3.6V, which makes it an excellent choice for battery-powered and portable devices. Its low-power architecture allows for extended battery life, which is crucial for applications such as remote sensors, wearable technology, and handheld devices.

This MCU is built around a 16-bit RISC architecture that enables it to deliver robust performance while maintaining low power consumption. It features a 10-bit analog-to-digital converter (ADC), allowing it to interface with analog sensors and convert their readings into digital values for processing. This capability is essential for applications that require precise monitoring and control, such as temperature sensors, pressure sensors, and other measurement devices.

With 2KB of flash memory and 512 bytes of RAM, the MSP430G2213IRHB32T provides ample space for program storage and efficient data management. This memory capacity ensures that developers have enough room to implement complex algorithms and applications without compromising on performance.

The MSP430G2213IRHB32T comes in a compact 32-QFN (RHB) package, making it suitable for space-constrained applications. It also offers a variety of integrated peripherals, including timers, serial communication interfaces such as I2C and SPI, and a watchdog timer, further enhancing its versatility.

Developers can take advantage of the extensive development tools and software support provided by Texas Instruments for the MSP430 platform. This includes an integrated development environment (IDE), software libraries, and reference designs that help accelerate the development process and reduce time to market.

In summary, the MSP430G2213IRHB32T is a powerful and efficient MCU that offers a balanced combination of performance, power efficiency, and integration, making it an ideal choice for a wide array of low-power and space-sensitive applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3858 $55.4320
90+ $1.1371 $102.3390
140+ $1.1016 $154.2240
190+ $1.0660 $202.5400
245+ $1.0305 $252.4725
325+ $0.9239 $300.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess