EN
  • EN
  • DE

MSP430G2132IPW20R

Part No MSP430G2132IPW20R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 20TSSOP / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430G2132
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-MSP430G2132IPW20RDKR,MSP430G2132IPW20R-ND,296-MSP430G2132IPW20RCT,296-MSP430G2132IPW20RTR
Standard Package 2,000
Win Source Part Number 1318604-MSP430G2132IPW20R
Ultra Librarian 3D Model Ultra Librarian MSP430G2132IPW20R CAD Model

Description

Texas Instruments MSP430G2132IPW20R Microcontroller

The MSP430G2132IPW20R is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its robust architecture, versatile peripherals, and energy efficiency, making it an ideal choice for a wide range of electronic projects and products.

The MSP430G2132IPW20R operates at a supply voltage range of 1.8V to 3.6V, which allows for extended battery life in portable devices. It features a 16-bit RISC architecture that enables precise and efficient processing, with a clock speed of up to 16MHz. The device comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) that allows for a compact design footprint.

With 2KB of flash memory and 128B of RAM, the MSP430G2132IPW20R provides ample space for small to medium complexity applications. It also supports in-system programmable flash, allowing for easy firmware updates and code modifications without the need for external programming devices.

The MSP430G2132IPW20R is equipped with a range of built-in peripherals that enhance its functionality. These include:

  • An 8-channel 10-bit analog-to-digital converter (ADC), which enables the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • A watchdog timer that helps in maintaining system reliability by resetting the MCU in case of software anomalies or prolonged inactivity.
  • Two 16-bit timers that can be used for a variety of timing and pulse generation tasks.
  • A universal serial communication interface that provides support for multiple communication protocols, including I2C, SPI, and UART, thus allowing for versatile connectivity options.

Moreover, the MSP430G2132IPW20R supports a range of power-saving modes, which are instrumental in reducing power consumption during idle times. This feature, combined with its low active power usage, makes the MSP430G2132IPW20R an excellent choice for battery-powered applications, such as wearables, wireless sensors, and other portable devices.

Overall, the Texas Instruments MSP430G2132IPW20R is a powerful and efficient microcontroller that offers a balanced mix of performance, power efficiency, and on-chip features to suit a variety of applications in the embedded systems domain.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2206 $54.9270
100+ $1.0016 $100.1600
155+ $0.9703 $150.3965
215+ $0.9390 $201.8850
280+ $0.9077 $254.1560
370+ $0.8138 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess