EN
  • EN
  • DE

MSP430G2111IRSA16T

Part No MSP430G2111IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN / MCU 16-bit MSP430 RISC 1KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789821-MSP430G2111IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2111
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2111IRSA16T CAD Model

Description

The MSP430G2111IRSA16T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-precision applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. This MCU is an ideal choice for developers working on a variety of embedded systems, from simple consumer electronics to more complex industrial controls.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core is based on a powerful 16-bit RISC CPU architecture that delivers a balanced combination of speed and energy efficiency.
  • Low Power Consumption: This device is optimized for battery-powered and low-power applications, featuring several power-saving modes to extend battery life.
  • Digital and Analog Peripherals: It includes a variety of integrated peripherals such as timers, I/O pins, and a 10-bit analog-to-digital converter (ADC) to support a wide range of applications.
  • On-Chip Memory: The MSP430G2111IRSA16T comes with 2KB of flash memory and 128B of RAM, providing ample space for program storage and efficient data management.
  • Package and Temperature Range: Housed in a 16-pin QFN package, the MCU operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The versatility of the MSP430G2111IRSA16T makes it an excellent choice for a vast array of applications. These include but are not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Portable Medical Devices
  • Smart Metering
  • Industrial Control Systems

Development Support

Texas Instruments provides extensive development support for the MSP430G2111IRSA16T with software tools, reference designs, and documentation to assist engineers in expediting the product development process. The MCU is supported by Texas Instruments' integrated development environment (IDE), Code Composer Studio™, and IAR Embedded Workbench™, allowing for a flexible and powerful programming environment.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess