EN
  • EN
  • DE

MSP430G2111IRSA16R

Part No MSP430G2111IRSA16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MSP430G2111
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number TEXTISMSP430G2111IRSA16R,-MSP430G2111IRSA16R-NDR,-296-27683-1-ND,296-27683-6,MSP430G2111IRSA16,296-27683-1,296-27683-2,MSP430G2111IRSA16-ND,MSP430G2111IRSA16R-ND,2156-MSP430G2111IRSA16R
Standard Package 3,000
Win Source Part Number 1322170-MSP430G2111IRSA16R
Ultra Librarian 3D Model Ultra Librarian MSP430G2111IRSA16R CAD Model

Description

Overview of the MSP430G2111IRSA16R Microcontroller

The MSP430G2111IRSA16R is a highly integrated microcontroller (MCU) from Texas Instruments, designed for cost-sensitive applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its ultra-low power performance and versatile peripherals. The MSP430G2111IRSA16R is well-suited for a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • Processor Core: The MSP430G2111IRSA16R is built around a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. The processor can operate at a maximum frequency of 16 MHz, providing ample processing power for a variety of tasks.
  • Memory: This MCU comes with 2KB of flash memory and 128B of RAM, which is sufficient for simple applications and allows for in-system programmability and data storage without the need for external memory components.
  • Power Management: The device features Texas Instruments' ultra-low power consumption technology, with several power-saving modes that significantly reduce energy usage during idle times. This makes it ideal for battery-powered and portable applications.
  • I/O and Peripherals: It includes a versatile set of I/O options with up to 10 GPIO pins. The MSP430G2111IRSA16R also offers a range of integrated peripherals such as an 8-channel 10-bit ADC, a 16-bit timer, and a versatile serial communication interface supporting SPI and I2C.
  • Package and Temperature Range: The device is available in a small-outline 16-pin QFN package and is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The MSP430G2111IRSA16R is engineered to meet the needs of applications where power efficiency and space constraints are critical. It is often used in:

  • Portable medical devices
  • Sensor systems
  • Low-power metering
  • Consumer electronics
  • Home automation systems

With its combination of low power consumption, robust peripheral set, and compact form factor, the MSP430G2111IRSA16R from Texas Instruments is an excellent choice for designers looking to optimize their products for energy efficiency and performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess