EN
  • EN
  • DE

TLV320AIC3107IYZFT

Part No TLV320AIC3107IYZFT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC LP STEREO CODEC I2C 42DSBGA / Stereo Audio Interface 24 b I²C, Serial 42-DSBGA (3.75x3.25)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Obsolete
Type Stereo Audio
Data Interface I²C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 96
Dynamic Range, ADCs / DACs (db) Typ 91 / 92
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.525V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA (3.75x3.25)
Base Product Number TLV320
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1383632-TLV320AIC3107IYZFT
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3107IYZFT CAD Model

Description

The TLV320AIC3107IYZFT is a versatile and high-performance audio codec from Texas Instruments, designed to cater to the demanding needs of both portable and fixed audio applications. This integrated circuit is part of TI's esteemed audio codec product line, known for delivering exceptional sound quality and system integration.

Key Features:

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio ADC and DAC, the TLV320AIC3107IYZFT ensures high-quality audio playback and recording, making it ideal for applications that require superior sound fidelity.
  • Extensive Sampling Rates: The device supports a wide range of audio sampling rates from 8 kHz to 96 kHz, accommodating various audio standards and ensuring compatibility with multiple media formats.
  • Low Power Consumption: Designed with power efficiency in mind, this codec is suitable for battery-powered devices, contributing to longer operation times and reduced energy costs.
  • Flexible Input/Output Options: It features multiple analog inputs and outputs, including a stereo headphone amplifier, mono speaker amplifier, and line outputs, providing versatility in connecting various audio components.
  • Programmable Functions: The device comes with programmable filters and equalizers, allowing customization of the audio signal path to fit specific application requirements.

Applications:

The TLV320AIC3107IYZFT is ideal for a range of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Audio Systems
  • Professional Audio Equipment
  • Automotive Entertainment Systems

Technical Specifications:

Parameter Value
Resolution 24-bit
Audio Channels Stereo
Interface I2C, I2S
Operating Temperature -40°C to 85°C
Package 32-WQFN

With its robust feature set and flexible design, the TLV320AIC3107IYZFT from Texas Instruments stands out as a top choice for developers and manufacturers looking to integrate high-quality audio capabilities into their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8839 $53.3034
14+ $7.2894 $102.0516
22+ $7.0616 $155.3552
30+ $6.8338 $205.0140
38+ $6.6060 $251.0280
51+ $5.9226 $302.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess