EN
  • EN
  • DE

MSP430G2101IRSA16T

Part No MSP430G2101IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN / MCU 16-bit MSP430 RISC 1KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789819-MSP430G2101IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2101
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2101IRSA16T CAD Model

Description

Overview of the MSP430G2101IRSA16T Microcontroller

The MSP430G2101IRSA16T is a capable microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. It is part of the MSP430 family, which is renowned for its ultra-low power consumption, making it an ideal choice for battery-powered and portable devices. This MCU is particularly suitable for a wide range of applications, including industrial control systems, consumer electronics, and medical devices.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core utilizes a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables efficient processing and fast execution of instructions, contributing to the device's low-power operation.
  • Integrated Memory: The MSP430G2101IRSA16T comes with 1KB of Flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications and allowing for in-system programmability.
  • Digital I/O: This microcontroller features multiple general-purpose I/O pins that can be configured for various digital functions, offering flexibility in interfacing with external components.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC allows the MCU to interface with analog sensors and convert their outputs to digital values for processing.
  • Low-Power Modes: Multiple low-power modes enable the device to conserve energy when not in use, which is critical for extending battery life in portable applications.
  • Flexible Clock System: The device supports a range of clock sources, including a 16MHz internal oscillator, which can be used to drive the system clock without external components, reducing the overall system cost and complexity.

Package and Temperature Range

The MSP430G2101IRSA16T is offered in a compact 16-pin QFN package, which is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software support, including the Code Composer Studio integrated development environment (IDE) and the IAR Embedded Workbench. These tools provide a streamlined development process, from code writing and debugging to in-system programming and device configuration.

With its balance of power efficiency, processing capability, and development support, the MSP430G2101IRSA16T is a versatile MCU that can meet the demands of a broad array of low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4214 $56.8560
90+ $1.1663 $104.9670
135+ $1.1299 $152.5365
185+ $1.0934 $202.2790
240+ $1.0570 $253.6800
320+ $0.9476 $303.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess