EN
  • EN
  • DE

MSP430FR6043IPN

Part No MSP430FR6043IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 80-LQFP (12x12)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Tray
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name 430FR6043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928197-MSP430FR6043IPN
Ultra Librarian 3D Model Ultra Librarian MSP430FR6043IPN CAD Model

Description

The MSP430FR6043IPN from Texas Instruments is a highly integrated microcontroller (MCU) designed specifically for ultrasonic sensing applications. This MCU is part of the MSP430 family, which is renowned for its low-power performance and robust feature set, making it an ideal choice for battery-powered and energy-harvesting systems.

Key Features:

  • Integrated Ultrasonic Sensing Solution: The MSP430FR6043IPN incorporates an ultrasonic sensing module that supports high-precision measurements, which is essential for applications like flow metering, level sensing, and proximity detection.
  • Low-Power Consumption: This MCU is designed with TI's low-power expertise, offering multiple power-saving modes. It ensures efficient operation, especially in applications where power availability is a constraint.
  • Ferroelectric Random Access Memory (FRAM): Equipped with FRAM, the MSP430FR6043IPN allows for faster write speeds and greater write endurance compared to traditional non-volatile memories, while also enabling flexible partitioning between program and data storage.
  • Advanced Clock System: The device features a sophisticated clock system that supports a range of clock sources and allows for fine-tuning of the system's operation to optimize power consumption and performance.
  • Robust Peripheral Set: It includes a variety of peripherals, including timers, serial communication modules (eUSCI), and a 12-bit analog-to-digital converter (ADC), which contribute to the MCU's versatility in handling complex tasks.

Applications:

The MSP430FR6043IPN is designed for a wide array of ultrasonic sensing applications. It is particularly well-suited for:

  • Smart water and gas meters
  • Proximity detection systems
  • Level sensing for tanks and silos
  • Flow measurement devices

Technical Specifications:

  • 16-bit RISC Architecture
  • Up to 24 MHz System Clock
  • Integrated 256KB FRAM, 8KB SRAM
  • Supply Voltage: 1.8V to 3.6V
  • Extended Temperature Range: -40°C to 85°C

Overall, the MSP430FR6043IPN is a powerful MCU that blends Texas Instruments' expertise in low-power design with the specific needs of ultrasonic sensing applications, providing developers with a flexible and efficient platform for their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9828 $74.9484
5+ $20.4987 $102.4935
8+ $19.8582 $158.8656
11+ $19.2176 $211.3936
14+ $18.5770 $260.0780
19+ $16.6552 $316.4488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess