EN
  • EN
  • DE

MSP430FR5949IDAR

Part No MSP430FR5949IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 38-TSSOP
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-TSSOP (0.240", 6.10mm Width)
Case / Package 38-TSSOP
Family Name 430FR5949
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number MSP430FR5949IDAR-ND, 296-40420-1, 296-40420-2, 296-40420-6, -296-40420-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928192-MSP430FR5949IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5949IDAR CAD Model

Description

The MSP430FR5949IDAR from Texas Instruments is a highly integrated, low-power microcontroller that is ideal for a wide range of applications, particularly those that prioritize energy efficiency and reliability. The device is part of the MSP430 family and is designed to cater to the needs of engineers and developers looking for a microcontroller that can operate in power-sensitive environments.

Key Features

  • Low Power Consumption: The MSP430FR5949IDAR boasts ultra-low power consumption with various modes that significantly reduce power usage during idle times.
  • Ferroelectric RAM (FRAM): Equipped with FRAM, this microcontroller offers fast write speeds, low power operation, and high endurance, making it suitable for data logging and critical state retention.
  • Integrated Peripherals: The device comes with a range of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a direct memory access (DMA) controller, which enhance its performance and versatility.
  • Flexible Clock System: A flexible clock system allows the microcontroller to operate with a variety of clock sources and configurations, optimizing power consumption for different application scenarios.
  • Security Features: The MSP430FR5949IDAR includes security features such as a 256-bit AES encryption module, which provides robust protection for sensitive data.

Applications

This microcontroller is suitable for a broad range of applications, including but not limited to:

  • Wireless sensor networks
  • Energy harvesting systems
  • Industrial monitoring and control
  • Smart meters
  • Portable medical devices
  • Home automation systems

With its integrated smart analog and digital peripherals, the MSP430FR5949IDAR is designed to handle complex tasks while maintaining low power consumption. Its robust design and FRAM technology make it an excellent choice for applications that require frequent or rapid writing to non-volatile memory. For developers seeking a balance between performance and power efficiency, the MSP430FR5949IDAR microcontroller is a reliable and versatile solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5111 $55.1110
23+ $4.5219 $104.0037
35+ $4.3806 $153.3210
48+ $4.2393 $203.4864
62+ $4.0980 $254.0760
82+ $3.6741 $301.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess