EN
  • EN
  • DE

MSP430FR2676TRHAR

Part No MSP430FR2676TRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64.5KB FRAM 40VQFN / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64.5KB (64.5K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number 430FR2676
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-MSP430FR2676TRHARDKR,296-MSP430FR2676TRHARTR,296-MSP430FR2676TRHARCT
Standard Package 2,500
Win Source Part Number 968595-MSP430FR2676TRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2676TRHAR CAD Model

Description

Product Overview: MSP430FR2676TRHAR from Texas Instruments

The MSP430FR2676TRHAR is a cutting-edge microcontroller unit (MCU) from Texas Instruments, renowned for its excellent balance of power efficiency and processing capability. This MCU is part of the MSP430 family, which is well-known for its ultra-low-power performance, making it an ideal choice for battery-powered and energy-harvesting applications.

Key Features:

  • 16-Bit RISC Architecture: The MSP430FR2676TRHAR operates on a 16-bit RISC architecture that ensures efficient processing and fast instruction execution, which is essential for responsive and power-sensitive applications.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 32KB of FRAM, this MCU provides a unique combination of speed, endurance, and versatility of non-volatile memory, allowing for flexible data storage and swift write operations.
  • Integrated Peripherals: A variety of built-in peripherals including a 10-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and multiple communication modules such as I2C, UART, and SPI enhance the functionality of the MCU without the need for additional components.
  • Low Power Consumption: The device features multiple power-saving modes, which significantly reduce power consumption during idle or standby states, thereby extending the life of battery-operated devices.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 85°C, the MSP430FR2676TRHAR is resilient and reliable under various environmental conditions.

Applications:

The MSP430FR2676TRHAR is well-suited for a diverse range of applications, particularly where power efficiency and space constraints are critical. Typical applications include:

  • Portable medical devices
  • Wireless sensing and monitoring systems
  • Energy harvesting systems
  • Smart meters
  • Home automation and IoT devices

With its robust feature set and ultra-low-power operation, the MSP430FR2676TRHAR from Texas Instruments is an excellent choice for designers looking to create sophisticated, energy-conscious products without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2808 $50.2464
20+ $5.1535 $103.0700
31+ $4.9924 $154.7644
42+ $4.8314 $202.9188
54+ $4.6703 $252.1962
72+ $4.1872 $301.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess