EN
  • EN
  • DE

MSP430FR2476TRHBR

Part No MSP430FR2476TRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64.5KB FRAM 32VQFN / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 64.5KB (64.5K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number 430FR2476
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-MSP430FR2476TRHBRCT,296-MSP430FR2476TRHBRDKR,296-MSP430FR2476TRHBRTR
Standard Package 3,000
Win Source Part Number 967284-MSP430FR2476TRHBR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2476TRHBR CAD Model

Description

Introduction to MSP430FR2476TRHBR

The MSP430FR2476TRHBR is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance. The MSP430FR2476TRHBR is particularly suitable for applications that require efficient power management without compromising on processing capabilities.

Key Features of MSP430FR2476TRHBR

  • Low Power Consumption: The MSP430FR2476TRHBR is designed with Texas Instruments' low-power expertise, ensuring that the device operates with minimal power requirements. This feature is crucial for battery-powered and energy-sensitive applications.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 64KB of FRAM, the MSP430FR2476TRHBR allows for faster write speeds and greater write endurance compared to traditional non-volatile memory technologies. This makes it ideal for data logging and applications that require frequent memory writes.
  • Enhanced Processing Capabilities: With a 16-bit RISC architecture, this MCU delivers powerful computing performance that can handle complex algorithms and processing tasks efficiently.
  • Digital and Analog Peripherals: The MSP430FR2476TRHBR comes with a variety of built-in peripherals, including timers, communication interfaces (such as SPI, I2C, UART), and a 10-bit analog-to-digital converter (ADC), providing a versatile platform for interfacing with a wide range of sensors and devices.
  • Flexible Packaging: Offered in a compact 32-pin QFN package, the MSP430FR2476TRHBR saves valuable board space and is suitable for space-constrained applications.

Applications

The MSP430FR2476TRHBR is an excellent choice for a variety of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and IoT devices
  • Industrial control and automation systems
  • Portable medical devices and health monitors

Conclusion

With its combination of low power consumption, ample memory, robust processing power, and a suite of integrated peripherals, the MSP430FR2476TRHBR from Texas Instruments stands out as a versatile and efficient microcontroller. Whether you're developing consumer electronics, industrial solutions, or next-generation IoT devices, this MCU provides a reliable and scalable foundation for your embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0652 $51.6300
60+ $1.6945 $101.6700
92+ $1.6416 $151.0272
126+ $1.5886 $200.1636
163+ $1.5357 $250.3191
218+ $1.3768 $300.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,290 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess