EN
  • EN
  • DE

MSP430FR2355TPT

Part No MSP430FR2355TPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FRAM 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tray
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MSP430FR2355
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368710-MSP430FR2355TPT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2355TPT CAD Model

Description

The MSP430FR2355TPT from Texas Instruments is a powerful and versatile microcontroller that is part of the MSP430™ family, renowned for its ultra-low-power performance and integrated smart analog and digital peripherals. Designed to cater to a wide range of embedded applications, this microcontroller is particularly suitable for those requiring efficient power management and sophisticated analog integration.

Key Features:

  • Core: 16-bit RISC Architecture, providing a balanced combination of CPU speed and low power consumption.
  • Memory: Comes with 32KB of FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the non-volatility of flash, and 4KB of SRAM.
  • Smart Analog: Integrates smart analog features such as a 12-bit differential ADC, a 12-bit DAC, and configurable op-amps, making it ideal for precision sensing and control applications.
  • Flexible Clock System: Features a flexible clock system that supports multiple internal and external clock sources to optimize performance and power consumption.
  • Digital Peripherals: Includes enhanced serial communication with UART, SPI, and I2C, along with timer modules for PWM generation and time-based control.
  • Energy Efficiency: The MSP430FR2355TPT excels in energy efficiency, with a range of low-power modes, allowing for extended battery life in portable devices.
  • Package: Supplied in a 48-pin LQFP (Low-Profile Quad Flat Package) that is ideal for space-constrained applications.

Applications:

The MSP430FR2355TPT is adept at handling complex tasks in applications such as industrial control systems, home automation, portable medical devices, and battery-operated sensors. Its rich set of features and low power consumption make it an excellent choice for designers looking to optimize their systems for energy efficiency without compromising on performance.

Overall, the MSP430FR2355TPT by Texas Instruments stands out as a robust microcontroller solution that offers a perfect blend of power, performance, and precision, enabling innovative designs across a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5064 $52.5960
35+ $2.8770 $100.6950
54+ $2.7871 $150.5034
75+ $2.6972 $202.2900
96+ $2.6073 $250.3008
129+ $2.3376 $301.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,779 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess