EPM7192SQC160-15 Product Description
The EPM7192SQC160-15 is known for its efficient performance and adaptability, ideal for numerous electronic applications. This versatile CPLD promises high-capacity logic functions coupled with ease of use and reliability.
- Applications:
- Digital Signal Processing
- Energy Management Systems
- Medical Instrumentation
- Consumer Electronics Devices
- Features and Benefits:
- Enhanced Logic Density: Supports up to 192 macrocells for comprehensive designs.
- Efficient Processing: Offers a 15 ns speed grade.
- Low Power Requirements: Ideal for eco-friendly applications.
- Extensive Compatibility: Integrates effortlessly with varied technological setups.
- Additional Details:
- Pin Count: 160
- Supply Voltage Range: 3.0V to 3.6V
- Temperature Range: Commercial (0°C to 85°C)