EN
  • EN
  • DE

MSP430FR2153TRSMR

Part No MSP430FR2153TRSMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 32VQFN  /  MSP430 CPU16 series Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel (TR)
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number 430FR2153
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-MSP430FR2153TRSMRTR
Standard Package 3,000
Win Source Part Number 961784-MSP430FR2153TRSMR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2153TRSMR CAD Model

Description

The MSP430FR2153TRSMR from Texas Instruments is a powerful and versatile microcontroller that forms part of the MSP430 family, renowned for its ultra-low-power performance and integrated smart analog features. This 16-bit MCU is designed to cater to a wide range of embedded applications, particularly those requiring efficient power management and robust analog integration.

At the heart of the MSP430FR2153TRSMR lies a Ferroelectric Random Access Memory (FRAM), which combines the speed of RAM with the non-volatility of flash memory, ensuring swift data access and retention even after power cycles. This memory architecture not only enhances the device's performance but also contributes to its low-power characteristics, making it an ideal choice for battery-powered and energy-harvesting applications.

The device operates at a supply voltage range of 1.8V to 3.6V, with a built-in 16MHz precision internal oscillator that eliminates the need for external timing components, thus reducing the overall system cost and complexity. The MSP430FR2153TRSMR also features a comprehensive set of I/O options, including GPIO (General Purpose Input/Output) pins, I2C, SPI, and UART interfaces, enabling seamless communication with peripherals and other microcontrollers.

For developers looking to implement analog functionality, this microcontroller comes equipped with a 10-bit Analog-to-Digital Converter (ADC), Comparator, and Programmable Gain Amplifier (PGA), providing precise sensing and measurement capabilities. These integrated analog modules can be critical in applications such as sensor interfacing, data acquisition, and signal processing.

The MSP430FR2153TRSMR is available in a 16-pin QFN package, offering a compact footprint that is beneficial for space-constrained applications. Its robust design and extensive feature set make it an excellent choice for industrial, consumer electronics, automation, and Internet of Things (IoT) applications that demand reliability, efficiency, and precision.

In summary, the Texas Instruments MSP430FR2153TRSMR microcontroller is a high-performance, low-power MCU that provides an optimal balance of processing power, integrated analog features, and memory capabilities, all within a small form factor, making it a go-to solution for a multitude of embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9923 $51.7998
62+ $1.6347 $101.3514
95+ $1.5837 $150.4515
131+ $1.5326 $200.7706
169+ $1.4815 $250.3735
226+ $1.3282 $300.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess