EN
  • EN
  • DE

MSP430FR2100IRLLR

Part No MSP430FR2100IRLLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FRAM 24VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FRAM 24-VQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type FRAM
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (3x3)
Base Product Number MSP430FR2100
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2100IRLLR-ND,296-51441-6,296-51441-2,296-51441-1
Standard Package 3,000
Win Source Part Number 1318561-MSP430FR2100IRLLR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2100IRLLR CAD Model

Description

Introducing the MSP430FR2100IRLLR Microcontroller from Texas Instruments

The MSP430FR2100IRLLR is a highly integrated, low-power microcontroller from Texas Instruments (TI), designed for a wide range of applications that require efficient power management and reliable performance. This microcontroller is part of the MSP430™ family, which is renowned for its ultra-low power consumption and flexible clocking system. It is particularly suitable for battery-powered and energy-harvesting applications.

At the heart of the MSP430FR2100IRLLR is a powerful 16-bit RISC CPU, which allows for swift and efficient processing of instructions. The device operates at a maximum frequency of 16 MHz, providing a good balance between power consumption and processing speed. Its architecture is optimized to achieve extended battery life in portable applications.

One of the standout features of this microcontroller is its embedded ferroelectric random access memory (FRAM). With 0.5 KB of on-chip FRAM, the MSP430FR2100IRLLR offers low power consumption, high endurance, and fast write access times. FRAM combines the best of RAM and ROM, providing non-volatile data storage without the need for periodic refreshes, making it an ideal choice for applications that require frequent or rapid data writes.

The MSP430FR2100IRLLR also includes 2 KB of ROM, and it is equipped with a range of peripherals that enhance its functionality. These include an 8-channel 10-bit analog-to-digital converter (ADC), which enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing. Additionally, it features a 16-bit hardware multiplier, which is essential for applications involving mathematical computations.

For communication purposes, the microcontroller includes a versatile serial communication interface that supports I2C, SPI, and UART protocols, allowing for easy integration with other components and systems. The MSP430FR2100IRLLR also provides a powerful watchdog timer, BOR, and a range of other system protection features, ensuring reliable operation under varying conditions.

Available in a compact 16-pin QFN package, the MSP430FR2100IRLLR is designed for space-constrained applications. Its wide supply voltage range from 1.8V to 3.6V, along with its low-power modes, make it an excellent choice for portable and power-sensitive applications across various industries, including consumer electronics, industrial control, automation, and wireless sensing.

Overall, the MSP430FR2100IRLLR microcontroller from Texas Instruments stands out for its combination of low power consumption, robust memory features, and a comprehensive set of peripherals, making it a versatile solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8541 $51.2460
145+ $0.7008 $101.6160
225+ $0.6789 $152.7525
305+ $0.6570 $200.3850
395+ $0.6351 $250.8645
530+ $0.5694 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess