EN
  • EN
  • DE

MSP430F6776IPEUR

Part No MSP430F6776IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789733-MSP430F6776IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6776
Introduction Date January 23, 2013
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6776IPEUR CAD Model

Description

The MSP430F6776IPEUR is a high-performance microcontroller (MCU) from Texas Instruments, renowned for its low power consumption and advanced features tailored for industrial, metering, and energy monitoring applications. This MCU is part of the MSP430 family, which is highly regarded for its robust architecture and versatility.

Key Features

  • Integrated Memory: The device comes with a substantial 256KB of in-system programmable Flash, 18KB of RAM, ensuring ample space for complex applications and data buffering.
  • Low Power: Adhering to the MSP430's reputation, this MCU offers multiple low-power modes, which significantly reduce power consumption during idle or standby periods.
  • Digital Signal Processing: With an embedded 32-bit hardware multiplier, the MSP430F6776IPEUR is capable of handling digital signal processing tasks efficiently, making it ideal for applications requiring mathematical computations.
  • Analog-to-Digital Converter (ADC): A high-resolution, 10-channel, 16-bit ADC provides precise analog signal measurement, which is crucial for sensor interfacing and data acquisition.
  • Communication Peripherals: It features multiple communication interfaces, including UART, SPI, and I2C, allowing for versatile connectivity with other devices and systems.
  • Flexible Clock System: The MCU boasts a flexible clock system with a frequency of up to 25MHz, providing precision and efficiency in timing and control operations.

Applications

The MSP430F6776IPEUR is designed to meet the demands of a wide range of applications. Its high accuracy and low power consumption make it particularly well-suited for:

  • Smart Grid and Automatic Meter Reading (AMR)
  • Energy Harvesting Systems
  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Home Automation and Building Control

Quality and Reliability

Texas Instruments ensures that the MSP430F6776IPEUR meets the highest quality and reliability standards. The MCU is available in an LQFP-128 package, providing a compact footprint for space-constrained applications. It operates over an industrial temperature range and is designed to withstand harsh environmental conditions commonly encountered in industrial settings.

Overall, the MSP430F6776IPEUR by Texas Instruments is a powerful and efficient solution for developers looking to create sophisticated applications requiring a mix of low power, high performance, and versatile connectivity options.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8876 $59.4380
11+ $9.7540 $107.2940
16+ $9.4492 $151.1872
22+ $9.1444 $201.1768
29+ $8.8395 $256.3455
38+ $7.9251 $301.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,189 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess