EN
  • EN
  • DE

TPS3705-33D

Part No TPS3705-33D
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V PROCESSOR MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055544-TPS3705-33D
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless
Ultra Librarian 3D Model Ultra Librarian TPS3705-33D CAD Model

Description

Product Overview: TPS3705-33D by Texas Instruments

The TPS3705-33D is a high-performance, low-power supervisory circuit designed and manufactured by Texas Instruments. This device provides circuit initialization and timing supervision, primarily for DSPs and processor-based systems. With a 3.3V fixed-sense threshold voltage, the TPS3705-33D ensures that systems operate within their specified voltage levels, enhancing reliability and stability.

Key Features

  • Voltage Monitoring: Precise 3.3V threshold voltage for accurate monitoring.
  • Supply Voltage Range: Wide supply voltage range from 1.1V to 5.5V, compatible with a variety of systems.
  • Low Current Consumption: Ultra-low current consumption of 9 µA (typical) which is ideal for battery-operated equipment.
  • Reset Time Delay: Built-in programmable time delay for reset, providing flexibility for system requirements.
  • Push-Pull RESET Output: The device features a push-pull RESET output that eliminates the need for external pull-up resistors and can sink or source current.
  • Temperature Range: Operating temperature range from -40°C to +85°C, suitable for industrial applications.

Applications

The TPS3705-33D is versatile and can be used in a wide range of applications, including:

  • Microprocessor, microcontroller, or DSP power monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS3705-33D is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term performance and stability.

Support and Availability

Comprehensive technical support is available for the TPS3705-33D, including datasheets, reference designs, and application notes. The product is available through Texas Instruments and authorized distributors, ensuring easy access and prompt delivery.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5118 $51.1800
210+ $0.4795 $100.6950
325+ $0.4633 $150.5725
465+ $0.4309 $200.3685
605+ $0.4147 $250.8935
755+ $0.3985 $300.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess