EN
  • EN
  • DE

MSP430F6736AIPZR

Part No MSP430F6736AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 3x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1227506-MSP430F6736AIPZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6736
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MSP430F6736AIPZR CAD Model

Description

The MSP430F6736AIPZR is a highly integrated and sophisticated microcontroller (MCU) product from Texas Instruments (TI), designed for high-performance and low-power operation. This MCU is a part of TI's MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals.

Key Features:

  • Low Power Consumption: The MSP430F6736AIPZR is designed for battery-powered and energy-harvesting applications. It features a range of low-power modes, allowing the device to conserve power when not in full operation.
  • Advanced Clock System: It includes a flexible clock system that supports multiple clock sources and allows for dynamic clock management, enhancing power savings and system efficiency.
  • Integrated Peripherals: This MCU boasts an array of built-in peripherals, including a 32-bit hardware multiplier, a real-time clock, multiple communication interfaces (such as SPI, I2C, UART), and up to 87 I/O pins for broad connectivity options.
  • Robust Analog Capabilities: The device features a comprehensive analog suite with multiple 16-bit sigma-delta analog-to-digital converters (ADCs), a 12-bit digital-to-analog converter (DAC), and temperature sensor, enabling precise data acquisition and control in sensor monitoring and signal processing applications.
  • Memory Resources: It comes equipped with up to 128KB of flash memory and 10KB of RAM, providing ample space for application code and data storage.
  • Package and Temperature Range: The MSP430F6736AIPZR is available in an 80-pin LQFP (Low-profile Quad Flat Package) and operates over an industrial temperature range of -40°C to +85°C.

Applications:

The MSP430F6736AIPZR is ideal for a wide range of applications, particularly those requiring efficient power management and analog precision. These include smart meters, industrial control systems, handheld devices, medical instruments, and home automation products.

Support and Resources:

Developers can take advantage of Texas Instruments' extensive support network, which includes development tools, reference designs, and online communities. With these resources, engineers can streamline the development process and bring their products to market more quickly and efficiently.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1559 $55.7795
11+ $9.1536 $100.6896
17+ $8.8675 $150.7475
24+ $8.5815 $205.9560
31+ $8.2954 $257.1574
41+ $7.4373 $304.9293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess