EN
  • EN
  • DE

MSP430F5501IRGZR

Part No MSP430F5501IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number MSP430F5501
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644795-MSP430F5501IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5501IRGZR CAD Model

Description

Product Overview: MSP430F5501IRGZR by Texas Instruments

The MSP430F5501IRGZR is a high-performance microcontroller unit (MCU) from the renowned MSP430 family produced by Texas Instruments (TI). Designed for low-power and high-precision applications, this MCU is an ideal choice for engineers and designers looking to develop energy-efficient and compact devices.

At the heart of the MSP430F5501IRGZR is a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. This provides a balanced combination of processing power and energy efficiency, with a rich instruction set and optimized speed. The MCU also features a flexible clock system that supports a range of low-power modes, which is critical for battery-powered applications.

In addition to its processing capabilities, the MSP430F5501IRGZR comes with 32KB of flash memory and 4KB of RAM. This ample memory space allows for complex programs and data storage without the need for external memory components, thus reducing the overall system cost and complexity. The flash memory is also partitioned, allowing for simultaneous read and write operations, which is particularly useful for firmware updates and data logging tasks.

The device includes a variety of integrated peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with multiple channels, which is perfect for sensor interfacing and data acquisition tasks. There are also several communication interfaces, such as I2C, SPI, and UART, providing excellent connectivity options for various external devices and modules.

For security and data protection, the MSP430F5501IRGZR features a hardware multiplier, a 128-bit AES security module, and a watchdog timer. The AES module ensures secure data communication, which is essential in today's connected world, while the watchdog timer helps in maintaining system reliability.

The MCU is available in a compact VQFN-48 package, making it suitable for space-constrained applications. Its low-power consumption, coupled with a wide supply voltage range of 1.8V to 3.6V, makes it incredibly versatile for portable and battery-operated devices in fields such as medical, consumer electronics, industrial control, and monitoring systems.

Overall, the MSP430F5501IRGZR from Texas Instruments is a powerful, efficient, and feature-rich microcontroller that provides a scalable solution for a multitude of embedded system applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0256 $52.3328
31+ $3.3030 $102.3930
47+ $3.1998 $150.3906
65+ $3.0966 $201.2790
84+ $2.9934 $251.4456
112+ $2.6837 $300.5744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,935 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess