EN
  • EN
  • DE

LM4040B20IDBZTG4

Part No LM4040B20IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23 / V-Ref Precision 2.048V 15mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779118-LM4040B20IDBZTG4
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040B20IDBZTG4 CAD Model

Description

Product Overview: LM4040B20IDBZTG4

The LM4040B20IDBZTG4 is a precision micropower shunt voltage reference from Texas Instruments, designed to provide a fixed voltage reference of 2.048V with an impressive accuracy and stability. This component is a part of the LM4040 series, which is widely recognized for its reliability and consistency in various electronic applications. The LM4040B20IDBZTG4 is suitable for high-performance battery-powered devices, portable medical equipment, and precision data conversion systems, among other applications.

Key Features:

  • Precision Reference Voltage: The LM4040B20IDBZTG4 offers a precise 2.048V output, which is crucial for accurate data conversion in analog-to-digital and digital-to-analog converters.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 100 ppm/°C, this voltage reference ensures consistent performance over a wide range of temperatures and operating conditions.
  • Low Power Consumption: The device is optimized for battery-powered applications, featuring a low quiescent current that aids in extending battery life.
  • Wide Operating Current Range: The LM4040B20IDBZTG4 can operate over a broad current range from 60 µA to 15 mA, providing design flexibility and compatibility with various load conditions.
  • Reverse Breakdown Voltage: It is designed to maintain stability even when subjected to reverse breakdown voltage scenarios, enhancing the overall robustness of the device.
  • Small Form Factor: Housed in a compact SOT-23 package, the LM4040B20IDBZTG4 is ideal for space-constrained applications.

Applications:

  • Portable, battery-powered equipment
  • Precision data acquisition systems
  • Medical devices
  • Industrial process control systems
  • Automotive electronics

The LM4040B20IDBZTG4 is manufactured by Texas Instruments, a leader in the semiconductor industry, known for its high-quality products and innovative technology. With its robust design, high precision, and low power consumption, the LM4040B20IDBZTG4 is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess