EN
  • EN
  • DE

LM4041D12IDBZTG4

Part No LM4041D12IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054363-LM4041D12IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041D12IDBZTG4 CAD Model

Description

Product Overview: LM4041D12IDBZTG4

The LM4041D12IDBZTG4 is a precision micro-power shunt voltage reference from Texas Instruments, designed to offer a fixed 1.225V output voltage with high stability and accuracy. This voltage reference device is a part of TI's LM4041 series and is available in a small, surface-mount SOT-23 package, suitable for a wide range of applications including portable and battery-powered electronics.

Key Features

  • Output Voltage: Fixed 1.225V with an impressive initial accuracy of ±0.5% at 25°C.
  • Temperature Coefficient: Low temperature coefficient of typically 50 ppm/°C ensures stable output over a wide temperature range.
  • Wide Operating Current Range: The device operates with a current between 45 μA to 10 mA, providing flexibility across various load conditions.
  • Low Dropout Voltage: It features a low dropout voltage, which makes it suitable for applications with a tight input voltage range.
  • Stability: The LM4041D12IDBZTG4 can be used with capacitive loads up to 10 μF without oscillation, providing a stable reference under various load conditions.
  • Package: Supplied in a small SOT-23 package, it is ideal for space-constrained applications.

Applications

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Instrumentation
  • Power Supplies
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041D12IDBZTG4 is no exception. It is designed and manufactured to meet the high standards of reliability that customers expect from TI products. The device's performance is characterized for operation over the full industrial temperature range of -40°C to 85°C, ensuring reliable operation in various environments.

Ordering Information

For ordering, the LM4041D12IDBZTG4 comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Detailed ordering and shipping information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5080 $50.8000
240+ $0.4169 $100.0560
375+ $0.4038 $151.4250
515+ $0.3908 $201.2620
665+ $0.3778 $251.2370
890+ $0.3387 $301.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,616 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess