EN
  • EN
  • DE

MSP430F5308IZQER

Part No MSP430F5308IZQER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-VFBGA
Manufacturer Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 1227458-MSP430F5308IZQER
Manufacturer Homepage www.ti.com
Family Name MSP430F5308
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F5308IZQER CAD Model

Description

Overview of MSP430F5308IZQER Microcontroller

The MSP430F5308IZQER is a highly efficient 16-bit RISC mixed-signal microcontroller from the renowned manufacturer Texas Instruments (TI), designed to cater to a wide range of applications that require low power consumption and high performance. This microcontroller is part of the MSP430 family, which is well-known for its exceptional power-saving capabilities and versatile feature set.

Key Features

  • Core: The MSP430F5308IZQER operates with a 16-bit RISC architecture that offers a balanced combination of processing power and energy efficiency, making it ideal for battery-powered and portable devices.
  • Memory: It comes equipped with 32KB of flash memory and 6KB of RAM, providing ample space for application code and data storage.
  • Digital and Analog Peripherals: This microcontroller includes a range of integrated peripherals such as digital I/O ports, multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and a comparator, which allow for interfacing with sensors, actuators, and other components.
  • Low Power Modes: TI's MSP430F5308IZQER boasts several low-power operating modes, enabling the device to significantly reduce power consumption during idle or standby periods without sacrificing responsiveness or performance.
  • Communication Interfaces: With built-in communication modules such as UART, SPI, and I2C, this microcontroller facilitates seamless data exchange with other devices, making it suitable for complex embedded systems.
  • Package: The device is available in a compact 80-pin RGC package, which is conducive to space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance stability across different environmental conditions.

Applications

The MSP430F5308IZQER is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Portable Medical Devices
  • Energy Management Systems

Support and Resources

Developers can take advantage of the extensive support and resources provided by Texas Instruments for the MSP430F5308IZQER, including development tools, software libraries, application notes, and a vibrant community forum. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9488 $50.1296
42+ $2.4195 $101.6190
64+ $2.3439 $150.0096
89+ $2.2683 $201.8787
115+ $2.1927 $252.1605
153+ $1.9659 $300.7827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,870 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess