EN
  • EN
  • DE

MSP430F5224IRGZR

Part No MSP430F5224IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48VQFN / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 17
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number MSP430F5224
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-35093-1,TEXTISMSP430F5224IRGZR,296-35093-6,2156-MSP430F5224IRGZR,-MSP430F5224IRGZR-NDR,296-35093-2,296-35093-1,-296-35093-1-ND
Standard Package 2,500
Win Source Part Number 1322769-MSP430F5224IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5224IRGZR CAD Model

Description

The MSP430F5224IRGZR is a powerful and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed for low-power and high-performance applications, this MCU is part of the MSP430 family, which is famous for its exceptional power efficiency and robust processing capabilities.

Key Features

  • Integrated Memory: The MSP430F5224IRGZR comes with 128KB of in-system programmable Flash, 8KB of RAM, and 32KB of ROM, providing ample space for complex applications and software stacks.
  • Clock System: The device includes a flexible clock system with a frequency of up to 25MHz, which supports a range of clock sources for various power and precision requirements.
  • Power Management: TI's MSP430 series is known for its ultra-low power consumption. This MCU features multiple power-saving modes, which make it ideal for battery-powered and energy-harvesting applications.
  • Digital and Analog Peripherals: It boasts a rich set of peripherals, including multiple timers, serial communication modules (UART, SPI, I2C), 10-bit analog-to-digital converters (ADCs), and comparators, all of which extend its functionality in various embedded systems.
  • Package and Temperature Range: The MSP430F5224IRGZR is available in a compact 48-pin VQFN package and is designed to operate over an industrial temperature range of -40°C to 85°C.

Applications

The MCU is ideally suited for a broad range of applications, particularly where power efficiency and space constraints are critical. These applications include:

  • Portable medical devices
  • Smart meters
  • Energy harvesting systems
  • Industrial control systems
  • Wireless sensors and IoT devices

Development Support

Developers can take advantage of the extensive support provided by Texas Instruments for the MSP430 platform, including comprehensive development tools, software libraries, and community resources to accelerate the design process and bring products to market faster.

With its robust feature set and support infrastructure, the MSP430F5224IRGZR is an excellent choice for designers who require a high-performance, low-power MCU for their next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8036 $52.8396
26+ $3.9414 $102.4764
40+ $3.8182 $152.7280
55+ $3.6951 $203.2305
70+ $3.5719 $250.0330
94+ $3.2024 $301.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess