EN
  • EN
  • DE

SN74AUCH16374GQLR

Part No SN74AUCH16374GQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 2.2ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 20 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74AUCH1
Other Names 296-15251-6,296-15251-2R,2156-SN74AUCH16374GQLR-TITR,296-15251-2,296-15251-1,-296-15251-1,TEXTISSN74AUCH16374GQLR,296-15251-1R,-296-15251-1,296-15251-6R,-SN74AUCH16374GQLRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258538-SN74AUCH16374GQLR
Ultra Librarian 3D Model Ultra Librarian SN74AUCH16374GQLR CAD Model

Description

SN74AUCH16374GQLR - Texas Instruments

The SN74AUCH16374GQLR is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. It is part of the Advanced Ultra-Low Voltage CMOS (AUC) logic family, which is optimized for 2.3-V to 2.7-V VCC operation but is also 5-V I/O tolerant for interfacing with higher voltage logic levels.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device consists of 16 edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • Wide Operating Voltage Range: The SN74AUCH16374GQLR operates within a voltage range of 2.3 V to 2.7 V, making it suitable for low-voltage applications.
  • High-Speed Operation: This component is designed for high-speed operation, which is crucial for modern digital systems that require rapid data processing.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing board space.
  • 3-State Outputs: It comes with 3-state outputs that can be put in a high-impedance state, allowing for use in bus-oriented systems.
  • Low Power Consumption: The AUC family is known for its low power consumption, which is an essential attribute for battery-powered and power-sensitive applications.
  • Flow-Through Architecture: The design of the SN74AUCH16374GQLR optimizes the flow of data through the flip-flops, enhancing the performance of the overall system.

Applications

The SN74AUCH16374GQLR is suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Server and computing infrastructure
  • Portable and battery-powered devices
  • Industrial control systems

Product Packaging

This device is available in a compact, surface-mount QFN package, which is ideal for space-constrained applications. The SN74AUCH16374GQLR's package is designed for optimal thermal performance and reliability.

Incorporating the SN74AUCH16374GQLR into your design will ensure robust performance, high-speed operation, and reduced power consumption, all essential for today's demanding electronic environments.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess