EN
  • EN
  • DE

MSP430F4361IPZR

Part No MSP430F4361IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 024480-MSP430F4361IPZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F4361IPZR CAD Model

Description

The MSP430F4361IPZR is a high-performance, mixed-signal microcontroller from Texas Instruments (TI), a leading global semiconductor company.

  • CPU: 16-bit RISC
  • Frequency: 8 MHz
  • Flash memory: 48KB
  • RAM: 2KB
  • A/D converter: 12-bit with internal reference
  • Operational amplifiers: Two built-in
  • Timers: Three configurable 16-bit
  • Communication: USART module for serial communication
  • DAC: 10-bit
  • Package: Compact LQFP (Low-profile Quad Flat Package) with 100 pins

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6163 $53.3141
17+ $6.2493 $106.2381
25+ $6.0540 $151.3500
35+ $5.8587 $205.0545
45+ $5.6634 $254.8530
60+ $5.0776 $304.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess