EN
  • EN
  • DE

MSP430F2002IRSAR

Part No MSP430F2002IRSAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1079975-MSP430F2002IRSAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2002IRSAR CAD Model

Description

Product Overview: MSP430F2002IRSAR from Texas Instruments

The MSP430F2002IRSAR is a high-performance microcontroller from Texas Instruments, designed for embedded applications requiring low power consumption and high integration. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power usage and versatile peripherals, making it an ideal solution for battery-powered and portable devices.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU, which provides a balanced trade-off between power efficiency and processing capability.
  • Ultra-Low Power Consumption: The MSP430F2002IRSAR excels in power-sensitive applications, offering multiple power-saving modes, including an active mode (AM), standby mode (LPM3), and off mode (LPM4).
  • Integrated Digital and Analog Peripherals: It comes with a variety of built-in peripherals such as a 10-bit A/D converter, USART communication module, and timers, which facilitate a wide range of functionalities without the need for additional components.
  • Flexible Clock System: The device features a flexible clock system that supports a range of sources, including a crystal oscillator, resonator, external clock source, or an internal digitally controlled oscillator (DCO), allowing precise control over power consumption and system speed.
  • Memory: The MSP430F2002IRSAR is equipped with 1KB of Flash memory and 128B of RAM, providing ample space for program storage and efficient data management.
  • Package and Temperature Range: This microcontroller is available in a compact QFN-16 package and is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

Applications

The MSP430F2002IRSAR is highly versatile and can be used in a variety of applications, including but not limited to:

  • Sensing and measurement systems
  • Wireless sensors and network nodes
  • Energy harvesting applications
  • Portable medical devices
  • Home automation and smart appliances

In conclusion, the MSP430F2002IRSAR is an excellent choice for developers looking to create efficient, low-power, and feature-rich embedded systems. Its combination of power efficiency, processing power, and integrated peripherals allows for the design of sophisticated applications in a compact form factor.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2066 $51.3056
39+ $2.6310 $102.6090
59+ $2.5488 $150.3792
82+ $2.4666 $202.2612
105+ $2.3844 $250.3620
141+ $2.1377 $301.4157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess