EN
  • EN
  • DE

MSP430F1491IRTDR

Part No MSP430F1491IRTDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1227286-MSP430F1491IRTDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F1491
Introduction Date June 22, 2004
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F1491IRTDR CAD Model

Description

Texas Instruments MSP430F1491IRTDR Microcontroller

The MSP430F1491IRTDR is a powerful and versatile microcontroller from Texas Instruments, designed to meet the needs of a wide range of embedded applications. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and high-performance capabilities, making it ideal for battery-powered and portable devices.

Main Features:

  • Core: The MSP430 core is a 16-bit RISC architecture that provides a balanced trade-off between speed and power efficiency.
  • Memory: It comes equipped with 60KB of programmable flash memory and 2KB of RAM, providing ample space for complex applications and data storage.
  • Digital I/O: The device features 48 programmable input/output pins, offering flexibility in interfacing with external sensors, actuators, and other peripherals.
  • Analog Capabilities: It includes an integrated 12-bit analog-to-digital converter (ADC) with 8 channels, allowing for precise measurement of analog signals.
  • Timers: Multiple 16-bit timers support a range of functions, including PWM, interval timing, and pulse generation.
  • Communication: A variety of serial communication interfaces are available, including UART, SPI, and I2C, enabling easy connectivity with other devices and systems.
  • Supply Voltage: The MSP430F1491 operates at a supply voltage range of 1.8V to 3.6V, which is optimal for low-power applications.
  • Package: It is available in a compact 64-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

Applications:

The MSP430F1491IRTDR microcontroller is well-suited for a variety of applications, including but not limited to industrial control systems, sensor monitoring, portable medical devices, and smart metering. Its low power consumption makes it an excellent choice for devices that require long battery life, while its robust set of features supports complex and demanding tasks. Developers can take advantage of Texas Instruments' comprehensive software libraries and development tools to streamline the design process and bring products to market faster.

With the MSP430F1491IRTDR, engineers and designers have access to a high-performance microcontroller that does not compromise on power efficiency, enabling the creation of innovative and responsive embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0237 $52.0948
10+ $10.6861 $106.8610
15+ $10.3522 $155.2830
20+ $10.0182 $200.3640
26+ $9.6843 $251.7918
35+ $8.6825 $303.8875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess