EN
  • EN
  • DE

MSP430F112

Part No MSP430F112
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 755185-MSP430F112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F112 CAD Model

Description

The MSP430F112 is a versatile microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is a member of the MSP430 family, which is well-known for its exceptional power efficiency and robust processing capabilities. The MSP430F112 is particularly suitable for battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • 16-Bit RISC Architecture: The MSP430F112 operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which enhances its efficiency and speed, allowing for faster processing and execution of instructions.
  • Integrated Memory: It comes with 1KB of Flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications and efficient data handling.
  • Low Power Modes: Multiple low-power modes, including standby and off modes, significantly extend battery life, making it ideal for applications where power conservation is critical.
  • Digital I/O Pins: The MSP430F112 is equipped with 14 I/O pins, which can be configured as inputs or outputs, providing flexibility in interfacing with other peripherals and sensors.
  • On-chip Peripherals: A range of built-in peripherals, such as an 8-bit analog-to-digital converter (ADC), watchdog timer, and system clock, streamline the design process by reducing the need for additional components.
  • Serial Communication: Supports serial communication through USART (Universal Synchronous/Asynchronous Receiver/Transmitter), enabling easy data transfer and communication with other devices.

Applications

The MSP430F112 is adept at handling applications that demand low power consumption without sacrificing performance. It is widely used in:

  • Portable medical devices
  • Consumer electronics
  • Wireless sensor networks
  • Energy management systems
  • Industrial control systems

Whether you're developing a smart wearable, an automated control system, or a power-sensitive monitoring device, the MSP430F112 from Texas Instruments is an excellent choice that offers reliability, efficiency, and a wide range of features to meet your design requirements.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2417 $51.8672
38+ $2.6598 $101.0724
59+ $2.5767 $152.0253
81+ $2.4936 $201.9816
104+ $2.4105 $250.6920
139+ $2.1611 $300.3929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess